EN
  • EN
  • DE

BZB84-C51,215

Part No BZB84-C51,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 51V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 51V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 180 Ohm
Current - Reverse Leakage @ Vr 50nA @ 35.7V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1025721-BZB84-C51,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C51,215 CAD Model

Description

The Nexperia USA Inc. 1025721-BZB84-C51,215 is a common anode zener diode with a forward voltage of 900mV @ 10mA and a reverse leakage current of 50nA @ 35.7V.

  • Forward Voltage: 900mV @ 10mA
  • Reverse Leakage Current: 50nA @ 35.7V
  • Voltage-Zener: 51V
  • Impedance: 180 Ohm
  • Tolerance: ±5%
  • Power Dissipation (Max): 300mW
  • Package: TO-236AB (SOT23)
  • Packaging: Reel
  • Application: Discrete Semiconductor Products
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 27V SOT23 / Diode Zener Dual Common Anode 27V 5% 300mW Automotive 3-Pin TO-236AB T/R
Need more? Email Us
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess