EN
  • EN
  • DE
  • IT

BZB984-C13,115

Part No BZB984-C13,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description NOW NEXPERIA BZB984-C13 - ZENER  /  Zener Diode Array 1 Pair Common Anode 13 V 265 mW ±5% SOT-663
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Arrays
Mfr Nexperia USA Inc.
Package Bulk
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 265 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting SMD (SMT)
Package / Case SOT-663
Supplier Device Package SOT-663
Base Product Number BZB984-C13
HTSUS 0000.00.0000
Other Names 2156-BZB984-C13,115,NEXNXPBZB984-C13,115
Standard Package 1
Win Source Part Number 1050198-BZB984-C13,115
Ultra Librarian 3D Model Ultra Librarian BZB984-C13,115 CAD Model

Description

The BZB984-C13,115 is a Zener diode array designed for use in a variety of electronic applications.

  • Configuration: 1 pair common anode
  • Voltage Rating: 13V
  • Maximum Power: 265mW
  • Package: SMD (SMT)
  • Mounting: Bulk package
  • Standard Package: 1
  • Tolerance: ±5%
  • Current Reverse Leakage @ Vr: 100nA @ 8V
  • Impedance (Max) (Zzt): 10 Ohms
  • Device Package: SOT-663
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1299
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0298
Diodes Incorporated
Lowest to $13.5583
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1331
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $0.1100
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.2628
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.2574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess