EN
  • EN
  • DE
  • IT

BZB984-C3V3,115

Part No BZB984-C3V3,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.3V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 85 Ohm
Current - Reverse Leakage @ Vr 5μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 1025731-BZB984-C3V3,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C3V3,115 CAD Model

Description

The 1025731-BZB984-C3V3,115 is a discrete semiconductor product that comes with a configuration of 1 Pair Common Anode manufactured by Nexperia USA Inc..

  • Voltage - Zener (Nom) (Vz): 3.3V
  • Impedance (Max) (Zzt): 85 Ohm
  • Supply and Demand Status: Currently Balanced
  • Win Source Part Number: 1025731-BZB984-C3V3,115

You May Also Be Interested in

NXP / Nexperia
DIODE ZENER ARRAY 10V 5TSSOP
Lowest to $0.6921
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD3
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Lowest to $0.0982
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
DUAL 200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 22V SOT363
Lowest to $0.0658
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD3
Lowest to $0.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess