EN
  • EN
  • DE

IP4048CX5/LF,135

Part No IP4048CX5/LF,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 10 OHM/200PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 10
Values R = 10 Ohms, C = 200pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.050" L x 0.038" W (1.28mm x 0.96mm)
Height 0.026" (0.65mm)
Win Source Part Number 1045634-IP4048CX5/LF,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4048CX5/LF,135 CAD Model

Description

The IP4048CX5/LF,135 is a low pass filter from Nexperia USA Inc.

  • Packaging: Reel - TR
  • Mounting Style: SMD (SMT)
  • Channels: 2
  • Resistance: 10 ohms
  • Dimension: 0.050" L x 0.038" W (1.28mm x 0.96mm)
  • Height: 0.026" (0.65mm)
  • Technology: RC (Pi)
  • Attenuation Value: Not specified
  • Features: ESD protection
  • Suitable for: Audio applications
  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2166 $50.9010
565+ $0.1778 $100.4570
875+ $0.1722 $150.6750
1,200+ $0.1667 $200.0400
1,555+ $0.1611 $250.5105
2,080+ $0.1444 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess