EN
  • EN
  • DE

AP7361C-FGE-7

Part No AP7361C-FGE-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1A 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 50 Weeks
Features Linear Voltage Regulator IC Positive Adjustable Output 1A U-DFN3030-8 (Type E)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package U-DFN3030-8 (Type E)
Family Name AP7361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AP7361C-FGE-7DIDKR, AP7361C-FGE-7DITR, AP7361C-FGE-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861489-AP7361C-FGE-7
Ultra Librarian 3D Model Ultra Librarian AP7361C-FGE-7 CAD Model

Description

Diodes Incorporated AP7361C-FGE-7 LDO Voltage Regulator

The AP7361C-FGE-7 is a highly efficient, low dropout (LDO) voltage regulator from Diodes Incorporated, designed to deliver a stable and precise output voltage. This component is particularly well-suited for applications that require a consistent power supply with low voltage drop, and it is commonly used in consumer electronics, industrial control systems, and portable devices.

With an input voltage range of 3.2V to 5.5V, the AP7361C-FGE-7 is versatile enough to accommodate a variety of power sources. It provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits, ensuring compatibility with a wide array of components and systems.

The device's high accuracy output voltage is maintained within ±2%, which is critical for sensitive electronic applications that demand precise voltage levels for optimal performance. Additionally, the LDO is capable of delivering an output current of up to 1A, making it suitable for powering a range of devices from microcontrollers to small motors.

One of the key features of the AP7361C-FGE-7 is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This low dropout characteristic minimizes power loss and heat generation, thereby enhancing the overall efficiency of the system it is used in.

The LDO voltage regulator also includes several protective features to ensure the safety and reliability of the end application. These include over-current protection, over-temperature protection, and short-circuit protection, which safeguard the device and the system from potential damage caused by abnormal operating conditions.

Available in a compact SOT-223 package, the AP7361C-FGE-7 is designed for easy integration into a variety of circuit boards. Its small footprint allows for efficient use of board space, which is particularly beneficial in applications where size and weight are critical considerations.

Overall, the AP7361C-FGE-7 from Diodes Incorporated is a robust and reliable solution for applications requiring a high-performance, fixed-output LDO voltage regulator. Its combination of efficiency, precision, and protective features make it an excellent choice for engineers and designers looking to enhance the stability and longevity of their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,740 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess