EN
  • EN
  • DE

NCR421ZX

Part No NCR421ZX
Manufacturer Nexperia USA Inc.
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 150MA SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Linear
Topology Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) -
Voltage - Supply (Max) 40V
Voltage - Output 40V
Current - Output / Channel 150mA
Frequency -
Dimming PWM
Applications Automotive
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Base Product Number NCR421
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368352-NCR421ZX
Ultra Librarian 3D Model Ultra Librarian NCR421ZX CAD Model

Description

The NCR421ZX is a LED driver IC from Nexperia USA Inc.

  • Application: Automotive
  • Operating Temperature: -55°C to 150°C
  • Driver Type: Linear LED Driver
  • Output Channels: 1
  • Maximum Output Voltage: 40V
  • Output Current: 150mA
  • Features: Internal Switches, PWM Dimming
  • Package: SOT-223
  • Mounting Type: Surface Mount
  • Voltage Supply Range: Up to 40V
  • Standard Compliance: AEC-Q101
  • REACH Compliance: Unaffected by REACH regulations

You May Also Be Interested in

Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Diodes Incorporated
IC LED DRIVER RGLTR PWM 3A 8SO / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SO-EP
Lowest to $1.1730
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,190 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess