EN
  • EN
  • DE

1N4531,133

Part No 1N4531,133
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA DO34 / Diode Standard 75 V 200mA Through Hole DO-34
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Cut Tape (CT),Tape & Box (TB)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 25 nA @ 20 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Through Hole
Case / Package DO-204AG, DO-34, Axial
Supplier Device Package DO-34
Operating Temperature - Junction 200°C (Max)
Base Product Number 1N4531
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-11729-3-ND,1727-1910-3,568-11729-1-ND,1727-1910-1,1N4531,133-ND,568-11729-1,933203980133,568-11729-3
Standard Package 10,000
Win Source Part Number 1325106-1N4531,133
Ultra Librarian 3D Model Ultra Librarian 1N4531,133 CAD Model

Description

The 1N4531,133 is a Standard Diode designed for use in Discrete Semiconductor Products such as Diodes - Rectifiers - Single.

  • Voltage - DC Reverse (Vr) (Max): 75 V
  • Current - Average Rectified (Io): 200mA
  • Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
  • Reverse Recovery Time (trr): 4 ns
  • Current - Reverse Leakage @ Vr: 25 nA @ 20 V
  • Capacitance @ Vr, F: 4pF @ 0V, 1MHz
  • Operating Temperature: 200°C (Max)
  • Package: DO-204AG, DO-34, Axial package
  • Mounting: Suitable for through-hole mounting

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0749 $50.1830
1,630+ $0.0615 $100.2450
2,520+ $0.0596 $150.1920
3,475+ $0.0576 $200.1600
4,490+ $0.0557 $250.0930
6,000+ $0.0500 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess