EN
  • EN
  • DE

BUK7K12-60EX

Part No BUK7K12-60EX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 40A LFPAK / Mosfet Array 2 N-Channel (Dual) 60V 40A 68W Surface Mount LFPAK56D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id, Vgs 9.3mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 10.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 617pF @ 25V
Power - Max 68W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K12
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-11624-2,BUK7K12-60EX-ND,1727-1891-1,568-11624-1-ND,568-11624-6-ND,568-11624-1,568-11624-2-ND,1727-1891-2,568-11624-6,1727-1891-6,934067947115
Standard Package 1,500
Win Source Part Number 1324622-BUK7K12-60EX
Ultra Librarian 3D Model Ultra Librarian BUK7K12-60EX CAD Model

Description

The BUK7K12-60EX from Nexperia USA Inc. is a 2 N-Channel (Dual) FET with a standard feature. This FET has a drain to source voltage (Vdss) of 60V and a continuous drain current (Id) of 40A at 25°C.

  • Maximum on-resistance (Rds On): 9.3mOhm @ 10A and 10V
  • Gate charge (Qg): 10.4nC @ 10V
  • Input capacitance (Ciss): 617pF @ 25V
  • Design: surface mount
  • Package: LFPAK56D package
  • Application: Discrete Semiconductor Products, such as transistors and MOSFETs arrays
  • Operating temperature range: -55°C to 175°C (TJ)
  • ROHS3 compliant: Yes
  • REACH Regulations: unaffected

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4884 $53.8608
28+ $3.6828 $103.1184
43+ $3.5677 $153.4111
58+ $3.4526 $200.2508
75+ $3.3376 $250.3200
101+ $2.9923 $302.2223
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,063 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess