EN
  • EN
  • DE

PSMN0R9-30YLDX

Part No PSMN0R9-30YLDX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 300A LFPAK56 / N-Channel 30 V 300A (Tc) 291W Surface Mount LFPAK56; Power-SO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 300A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 0.87mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 109 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7668 pF @ 15 V
Power Dissipation (Max) 291W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Supplier Device Package LFPAK56; Power-SO8
Case / Package SOT-1023, 4-LFPAK
Base Product Number PSMN0R9
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-11554-6,568-11554-6-ND,568-11554-1,568-11554-2,934068233115,568-11554-1-ND,1727-1858-6,568-11554-2-ND,1727-1858-2,PSMN0R9-30YLDX-ND,1727-1858-1
Standard Package 1,500
Win Source Part Number 1325300-PSMN0R9-30YLDX
Ultra Librarian 3D Model Ultra Librarian PSMN0R9-30YLDX CAD Model

Description

The Nexperia USA Inc. PSMN0R9-30YLDX is a surface mount N-channel MOSFET transistor that is ideal for use in discrete semiconductor products.

  • Drain to Source Voltage: 30 V
  • Continuous Drain Current: 300A (Tc)
  • Maximum Rds On: 0.87mOhm @ 25A and 10V
  • Gate Threshold Voltage: 2.2V @ 1mA
  • Maximum Power Dissipation: 291W
  • Package: LFPAK56; Power-SO8
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4642 $58.5680
100+ $1.2014 $120.1400
150+ $1.1639 $174.5850
210+ $1.1264 $236.5440
270+ $1.0889 $294.0030
355+ $0.9762 $346.5510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess