EN
  • EN
  • DE

NX3008NBKMB,315

Part No NX3008NBKMB,315
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 530MA 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 530mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 0.68nC @ 4.5V
Max Input Capacitance 50pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 360mW (Ta), 2.7W (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 350mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-DFN1006B (0.6x1)
Dimension 3-XFDFN
Win Source Part Number 1084184-NX3008NBKMB,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3008NBKMB,315 CAD Model

Description

The Nexperia USA Inc. NX3008NBKMB,315 is an N-Channel MOSFET with a 360mW power dissipation rating at Ta and 2.7W at Tc.

  • Power Dissipation: 360mW @ Ta, 2.7W @ Tc
  • Mounting Type: Surface-Mount
  • Package: 3-DFN1006B (0.6x1)
  • Category: Discrete Semiconductor Products
  • Temperature Range: -55℃ to 150℃ (TJ)
  • Continuous Drain Current: 530mA (Ta)
  • Rds On (Max): 1.4 Ohm @ 350mA, 4.5V
  • Gate-Source Threshold Voltage: 1.1V @ 250μA
  • Gate-Source Voltage (Max): ±8V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
660+ $0.1524 $100.5840
1,020+ $0.1472 $150.1440
1,465+ $0.1369 $200.5585
1,900+ $0.1318 $250.4200
2,370+ $0.1266 $300.0420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,180 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess