EN
  • EN
  • DE

PBRN113ZT,215

Part No PBRN113ZT,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 250MW TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Resistor - Base (R1) (Ohms) 1k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 500 @ 300mA, 5V
Max Vce (sat) 1.15V @ 8mA, 800mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 250mW
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1086393-PBRN113ZT,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBRN113ZT,215 CAD Model

Description

The Nexperia PBRN113ZT,215 is a pre-biased NPN transistor with a base resistor of 1k Ohms and an emitter base resistor of 10k Ohms.

  • Maximum Current Collector: 600mA
  • Maximum Collector-Emitter Breakdown Voltage: 40V
  • Maximum Power Dissipation: 250mW
  • Typical Gain: 500 @ 300mA, 5V
  • Collector Cut-Off Current: 500nA

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1113
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0142
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0142
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.2W -0.1A Transisto
Lowest to $0.0162

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0953 $50.0325
1,280+ $0.0782 $100.0960
1,980+ $0.0758 $150.0840
2,725+ $0.0734 $200.0150
3,530+ $0.0709 $250.2770
4,720+ $0.0636 $300.1920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,489 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess