EN
  • EN
  • DE

PCMF1USB3S/CZ

Part No PCMF1USB3S/CZ
Manufacturer Nexperia USA Inc.
Catalog Common Mode Chokes
Description CMC 2LN SMD ESD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Filter Type Signal Line
Number of Lines 2
DC Resistance (DCR) (Max) 3Ohm (Typ)
Operating Temperature -40°C ~ 85°C
Features TVS Diode ESD Protection
Mounting Type Surface Mount
Size / Dimension 0.046" L x 0.030" W (1.17mm x 0.77mm)
Height (Max) 0.024" (0.60mm)
Package / Case 5-UFBGA, WLCSP
Ultra Librarian 3D Model Ultra Librarian PCMF1USB3S/CZ CAD Model

You May Also Be Interested in

Schaffner EMC Inc.
CMC 1.6MH 1.5A 2LN TH / 1.6 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.5A DCR 94mOhm (Typ)
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0476
TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Texas Instruments
Need more? Email Us
EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
TDK Corporation
Data Line-choke 2X4; 7MH 0; 7A
Need more? Email Us
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us
Eaton Bussmann
CMC 160UH 2.3A 2LN SMD / 160 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2.3A DCR 29mOhm (Typ)
Lowest to $2.6133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess