EN
  • EN
  • DE

PHK12NQ03LT,518

Part No PHK12NQ03LT,518
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 11.8A SOT96 / Trans MOSFET N-CH 30V 11.8A 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Series TrenchMOS
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 17.6nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 1335pF @ 16V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 2.5W (Ta)
Rds On (Maximum) @ Id, Vgs 10.5 mOhm @ 12A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-SO
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 791768-PHK12NQ03LT,518
Popularity Medium
Supply and Demand Status Limited
Family Name PHK12NQ03LT
Introduction Date March 22, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHK12NQ03LT,518 CAD Model

Description

The PHK12NQ03LT is a N-channel MOSFET from Nexperia USA Inc. It belongs to the TrenchMOS series and has a drain source voltage of 30V.

  • Transistor Type: N-channel MOSFET
  • Series: TrenchMOS
  • Drain Source Voltage: 30V
  • Drive Voltage: 4.5V, 10V
  • Gate-Source Threshold Voltage: 2V @ 250μA
  • Power Dissipation: 2.5W (Ta)
  • Rds On: 10.5 mOhm @ 12A, 10V
  • Mounting: Surface Mount, SMD
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Technology: MOSFET
  • Channel Type: N
  • Input Capacitance: 1335pF @ 16V
  • Gate Charge: 17.6nC @ 5V
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,850 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess