EN
  • EN
  • DE
  • IT

PMEG4020ER-QX

Part No PMEG4020ER-QX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 2A SOD123W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 40 V
Capacitance @ Vr, F 250pF @ 1V, 1MHz
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case SOD-123W
Supplier Device Package SOD-123W
Operating Temperature - Junction 150°C
Ultra Librarian 3D Model Ultra Librarian PMEG4020ER-QX CAD Model

You May Also Be Interested in

Taiwan Semiconductor
Rectifiers 1A, 1000V, Standard Recovery Rectifier
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@1A 35ns 1A 200V SMA(DO-214AC)
Lowest to $0.1249
ShenZhen SlkorMicro Semicon Co. Ltd
1V@1A 50ns 1A 200V SMA(DO-214AC)
Lowest to $0.0099
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1.25V@150mA 3us SOT-23
Lowest to $0.0288
ON Semiconductor
Schottky Diodes & Rectifiers 1.5A 40V DSN2 0502 SCHO
Need more? Email Us
Micro Commercial Co
DIODE STANDARD 600V 1A DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@1A 500ns Independent Type 1A 1kV SOD-123FL
Lowest to $0.0134
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3039 $58.6755
105+ $1.0699 $112.3395
165+ $1.0364 $171.0060
225+ $1.0031 $225.6975
290+ $0.9696 $281.1840
390+ $0.8693 $339.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess