EN
  • EN
  • DE
  • IT

PSMN015-60PS,127

Part No PSMN015-60PS,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 20.9nC @ 10V
Max Input Capacitance 1220pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 86W (Tc)
Maximum Rds On at Id,Vgs 14.8 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1090327-PSMN015-60PS,127
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSMN015-60PS,127 CAD Model

Description

The Nexperia USA Inc. PSMN015-60PS,127 is an N-channel MOSFET.

  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C: 50A
  • Package: TO-220AB
  • Mounting: Through-Hole
  • Applications: Power Supplies, Motor Control, Lighting

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 19A DPAK
Need more? Email Us
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1695
Panasonic
MOSFET P-CH 20V 3A WSMINI6
Lowest to $0.3165
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET N-CH 150V 6A DPAK
Lowest to $1.2154

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess