EN
  • EN
  • DE

TEF6635HW/V106557

Part No TEF6635HW/V106557
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001529-TEF6635HW/V106557
Categories OEM Parts(T-Z)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEF6635HW/V106557 CAD Model

Description

The TEF6635HW/V106557 is an OEM part from Nexperia USA Inc.

  • Applications: Power management circuits, motor control, and battery protection circuits
  • Supply Status: Short supply

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess