EN
  • EN
  • DE

NEXC104Z3.5V10.5X5.5TRF

Part No NEXC104Z3.5V10.5X5.5TRF
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Cap Supercap 0.1F 3.5V -20% to 80% (10.5 X 5.5mm) SMD Cylindrical 90uA 50 Ohm 1000h 70C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 100 mF
Depth 5.5 mm
Diameter 10.5 mm
ESR (Equivalent Series Resistance) 50 Ω
Height 5.5 mm
Lead Free Yes
Leakage Current 90 µA
Life (Hours) 1000 hours
Maximum Operating Temperature 70 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Schedule B 8532290040
Termination SMD/SMT
Tolerance 80 %
Voltage 3.5 V
Win Source Part Number 1082025-NEXC104Z3.5V10.5X5.5TRF
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NEXC104Z3.5V10.5X5.5TRF CAD Model

Description

The NEXC104Z3.5V10.5X5.5TRF is an electronic component manufactured by NIC-Components Corp.

  • Manufacturer: NIC-Components Corp.
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Device Type: Surface mount device
  • Voltage Rating: 3.5 V
  • Capacitance: 100 mF
  • Tolerance: 80 percent
  • Leakage Current: 90 µA
  • ESR: 50 Ω
  • Max Operating Temperature: 70°C
  • Min Operating Temperature: -25°C
  • RoHS Compliance: RoHS compliant
  • Lead-Free: Lead-free

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7814 $58.4094
51+ $2.2822 $116.3922
79+ $2.2109 $174.6611
108+ $2.1395 $231.0660
140+ $2.0683 $289.5620
187+ $1.8542 $346.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess