EN
  • EN
  • DE

NIN-FAR27MTR

Part No NIN-FAR27MTR
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Chip Inductors; Wire-wound, Molded Case
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
RoHS Non-Compliant
Win Source Part Number 1082121-NIN-FAR27MTR
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NIN-FAR27MTR CAD Model

Description

The NIN-FAR27MTR is a ferrite chip inductor manufactured by NIC Components Corp. It is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, or energy storage. Ferrite chip inductors are commonly used in power supplies, signal processing circuits, and radio frequency (RF) applications due to their compact size, high inductance values, and low core losses.

Applications

  • Power Supplies (DC-DC Converters)
  • RF Circuits
  • EMI Filters
  • Signal Processing
  • Mobile Devices
  • Automotive Electronics

Features

  • Ferrite Core: Provides high inductance and low core losses.
  • Chip Inductor: Surface-mount design for automated assembly.
  • Compact Size: Small form factor for space-constrained applications.
  • High Self-Resonant Frequency (SRF): Allows for operation at higher frequencies.
  • RoHS Compliant: Lead-free construction for environmental compliance.
  • Wide Inductance Range: Available in various inductance values to meet different circuit requirements.

Benefits

  • Efficient Filtering: Effectively filters out unwanted noise and interference.
  • Improved Impedance Matching: Optimizes signal transfer between different circuit stages.
  • Compact Design: Saves valuable board space in miniaturized devices.
  • Reliable Performance: Stable inductance values ensure consistent performance.
  • Cost-Effective: Offers a cost-effective solution for inductance requirements.
  • Easy Assembly: Surface-mount design simplifies the assembly process.

Specifically, the NIN-FAR27MTR has a specified inductance value (e.g., 27 μH), a tolerance range (e.g., ±20%), a rated current, and a DC resistance (DCR). The rated current specifies the maximum current that the inductor can handle without significant performance degradation due to core saturation or excessive heating. The DCR indicates the resistance of the inductor's winding, which affects its efficiency in power supply applications.

The inductor's self-resonant frequency (SRF) is the frequency at which the inductor's impedance is at its maximum. Operating the inductor near or above its SRF can result in reduced performance and increased losses. Therefore, it is important to select an inductor with an SRF that is significantly higher than the operating frequency of the circuit. Thermal performance should also be considered, especially in high-current applications, to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess