EN
  • EN
  • DE

NTR06B1211BTRF

Part No NTR06B1211BTRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832951-NTR06B1211BTRF
Ultra Librarian 3D Model Ultra Librarian NTR06B1211BTRF CAD Model

Description

The NTR06B1211BTRF is a thick film chip resistor from NIC Components Corp. It is designed for surface mount applications, offering stable and reliable performance in a compact package. This resistor is typically used for current limiting, voltage division, and other general-purpose resistive functions in electronic circuits.

Applications:

  • Current Limiting: Used to limit current in various electronic circuits, protecting sensitive components from damage.
  • Voltage Division: Employed as voltage dividers to create specific voltage levels for signal conditioning and biasing.
  • Pull-Up Resistors: Used as pull-up resistors in digital circuits to ensure a defined logic high state.
  • Pull-Down Resistors: Used as pull-down resistors in digital circuits to ensure a defined logic low state.
  • Signal Termination: Used for signal termination to reduce reflections and improve signal integrity.

Features:

  • Thick Film Technology: Utilizes thick film technology for stable and reliable performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Compact Size: Offers a small footprint for high-density PCB layouts.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Stable Resistance Values: Provides stable resistance values over a wide temperature range.
  • High Reliability: Designed for high reliability and long-term stability.

Benefits:

  • Easy Assembly: Surface mount design allows for easy and efficient assembly using automated equipment.
  • Space Saving: Compact size minimizes the footprint on the PCB, allowing for more compact and efficient designs.
  • Reliable Performance: Provides reliable performance over a long period, reducing the need for frequent replacement.
  • Versatile Application: Suitable for a wide range of applications, from current limiting to signal termination.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing resistive functions in electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications: The NTR06B1211BTRF typically has a resistance value of 1.21kΩ with a tolerance of ±0.1%. The power rating is typically 0.1W. It operates within a temperature range of -55°C to +155°C. The package is a 0603 surface mount package, with dimensions of approximately 1.6mm x 0.8mm.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess