EN
  • EN
  • DE

NF2W757GRT-V1

Part No NF2W757GRT-V1
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Nichia 140lm/W White Surface Mount 3030 Mid Power LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 972089-NF2W757GRT-V1
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NF2W757GRT-V1 CAD Model

Description

The NF2W757GRT-V1 is a high-power LED manufactured by Nichia Corporation. It is designed for applications requiring high luminous flux, excellent color rendering, and long lifespan. This LED is commonly used in general lighting, automotive lighting, and specialty lighting applications.

Applications:

  • General Lighting: Used in indoor and outdoor lighting fixtures, such as spotlights, downlights, and streetlights.
  • Automotive Lighting: Employed in headlights, taillights, and daytime running lights (DRLs).
  • Architectural Lighting: Used for facade lighting, landscape lighting, and decorative lighting.
  • Specialty Lighting: Utilized in medical lighting, horticultural lighting, and machine vision systems.
  • Backlighting: Employed in LCD displays and signage.

Features:

  • High Luminous Flux: Delivers a high amount of light output for efficient illumination.
  • Excellent Color Rendering: Provides accurate and vibrant color reproduction, typically with a high Color Rendering Index (CRI).
  • Long Lifespan: Designed for extended operational life, reducing maintenance and replacement costs.
  • Compact Size: Allows for integration into various lighting fixture designs.
  • High Efficiency: Converts electrical energy into light efficiently, minimizing power consumption.

Benefits:

  • Energy Savings: High efficiency leads to reduced energy consumption and lower operating costs.
  • Improved Lighting Quality: Excellent color rendering provides accurate and visually appealing illumination.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Design Flexibility: Compact size allows for integration into various lighting designs.
  • Enhanced Reliability: Robust design ensures reliable performance in demanding applications.

Additional Details:

The NF2W757GRT-V1's key specifications include its forward voltage, forward current, luminous flux, color temperature (CCT), and CRI. The specific values for these parameters will vary depending on the binning and operating conditions. It is typically available in a surface-mount package. Always refer to the official datasheet from Nichia Corporation for the most accurate and up-to-date specifications, application notes, and thermal management recommendations. Thermal management is crucial for ensuring the long lifespan and reliable performance of high-power LEDs like the NF2W757GRT-V1.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess