EN
  • EN
  • DE

F931H475MNC

Part No F931H475MNC
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261928-F931H475MNC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F931H475MNC CAD Model

Description

Applications and Projects

  • Industrial control systems
  • Mobile devices
  • DC-DC converters

Features and Benefits

  • Exceptional reliability: Ideal for critical applications.
  • Compact and lightweight: Facilitates miniaturization of products.
  • Advanced performance: Optimized for frequency response and stability.

Additional Details

Designed with high-grade materials, the F931H475MNC provides superior reliability and stability, making it a preferred choice in precision-driven electronic designs where performance under load is crucial.

You May Also Be Interested in

Vishay
CAP TANT 0.68UF 20V 20% 1206
Lowest to $0.0896
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
AVX Corporation
CAP TANT 100UF 6.3V 20% 1411 / Cap Tant Solid 100uF 6.3V T CASE 20% (3.5 X 2.7 X 1mm) Pad SMD 0.6 Ohm 125°C T/R
Lowest to $0.5058
AVX Corporation
CAP TANT 4.7UF 16V 20% 1206
Lowest to $0.4250
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess