EN
  • EN
  • DE

F950J227MGCBAA

Part No F950J227MGCBAA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261964-F950J227MGCBAA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F950J227MGCBAA CAD Model

Description

Product Overview

The F950J227MGCBAA is designed for advanced electronic systems requiring stable capacitive functionality. Its robust build makes it an ideal choice for high-demand environments.

Features and Benefits

  • Outstanding Durability: Engineered to withstand challenging operational conditions.
  • High Efficiency: Ensures minimal power loss for enhanced device performance.
  • Space-Efficient: The compact form factor allows for flexible use in tight circuit designs.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Portable Devices
  • Industrial Equipment

Additional Details

Integrating the F950J227MGCBAA into your design enhances the reliability of electronic devices by providing consistent energy delivery, vital for complex circuit operations. This model is optimized for versatile applications and adheres to rigorous quality standards.

You May Also Be Interested in

Vishay
Cap Tant Solid 15uF 10V F CASE 20% (5.59 X 3.43 X 1.78mm) SMD (0.01%FR) 2.5 Ohm 125°C Bulk
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 10UF 35V 20% 2917
Lowest to $0.5328
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 100UF 10% 10V 2812
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess