EN
  • EN
  • DE

JUMT1476MHD

Part No JUMT1476MHD
Manufacturer Nichicon
Catalog Electric Double Layer Capacitors, Supercaps
Description CAP 47F 20% 2.7V T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Capacitance 47 F
Tolerance ±20%
Voltage - Rated 2.7 V
ESR (Equivalent Series Resistance) 100mOhm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination PC Pins
Mounting Type Through Hole
Case / Package Radial, Can
Lead Spacing 0.295" (7.50mm)
Size / Dimension 0.709" Dia (18.00mm)
Height - Seated (Max) 1.654" (42.00mm)
Temperature Range - Operating -25°C ~ 70°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1525695-JUMT1476MHD
Ultra Librarian 3D Model Ultra Librarian JUMT1476MHD CAD Model

Description

N

You May Also Be Interested in

Kemet
Super Capacitors | CAP 22MF -20% +80% 5.5V T/H
Lowest to $2.0416
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $0.8160
Elna America
CAP 100MF -20% +80% 5.5V T/H
Lowest to $1.2018
Kemet
Super Capacitors | CAP 47MF -20% +80% 5.5V T/H
Lowest to $2.2681
Kemet
Super Capacitors | CAP 330MF -20% +80% 5.5V T/H
Lowest to $1.1065
Elna America
CAP 1F -20% +80% 5.5V T/H
Lowest to $1.9061
Taiyo Yuden
CAPACITOR 30MF 3.3V COIN
Lowest to $0.6468
SII Semiconductor Corporation
Cap Supercap 11000uF 3.3V (3.2 X 2.5 X 0.9mm) SMD T/R / CAP 11MF 3.3V SURFACE MOUNT
Lowest to $2.0527
Taiyo Yuden
CAP 60MF 3.3V SURFACE MOUNT
Lowest to $2.5029

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess