EN
  • EN
  • DE

TPS79325DBVRQ1

Part No TPS79325DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Current - Output 200mA
Current - Quiescent (Iq) 220 µA
PSRR 70dB ~ 43dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS79325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-15307-1-NDR,TEXTISTPS79325DBVRQ1,-TPS79325DBVRQ1INACTIVE,-296-15307-1,296-15307-2-NDR,296-15307-6INACTIVE,296-15307-1,296-15307-2,296-15307-6-NDR,296-15307-6,296-15307-1-NDR,296-15307-1INACTIVE,2156-TPS79325DBVRQ1,-TPS79325DBVRQ1-NDR,-296-15307-1-ND
Standard Package 3,000
Win Source Part Number 1323666-TPS79325DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS79325DBVRQ1 CAD Model

Description

Product Overview: TPS79325DBVRQ1 from Texas Instruments

The TPS79325DBVRQ1 is a high-performance, low-dropout linear regulator (LDO) brought to you by Texas Instruments, a leader in semiconductor solutions. This regulator is specifically designed to meet the rigorous demands of automotive and industrial applications, providing a stable and reliable power supply under variable operating conditions.

Key Features:

  • Output Voltage: The TPS79325DBVRQ1 offers a fixed output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a precise voltage level.
  • High Accuracy: With an impressive accuracy of 2%, this LDO ensures that the output voltage remains stable and within a tight tolerance range, even under fluctuating load conditions.
  • Low Dropout Voltage: The low dropout voltage of the TPS79325DBVRQ1 allows it to continue delivering a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your circuitry from potential damage due to overheating or excessive load conditions.
  • Low Quiescent Current: It boasts a low quiescent current, which significantly reduces power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Power Supply Rejection Ratio (PSRR): With a high PSRR, the TPS79325DBVRQ1 effectively filters out supply noise, providing a clean power source to sensitive components.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards, which test for robustness in harsh environments.

Applications:

The TPS79325DBVRQ1 is versatile and can be employed in a variety of automotive and industrial applications. It is particularly useful in power management solutions for:

  • Infotainment Systems
  • Navigation and GPS units
  • Advanced Driver Assistance Systems (ADAS)
  • Microcontrollers and Digital Signal Processors (DSPs)
  • Automotive Sensors and Cameras

Packaging and Reliability:

This LDO comes in a compact SOT-23-5 package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. The TPS79325DBVRQ1 is also characterized for operation over a wide temperature range, ensuring reliable performance in extreme conditions.

With its combination of precision, efficiency, and robustness, the TPS79325DBVRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their automotive or industrial electronic systems.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8332 $54.9960
70+ $1.5042 $105.2940
105+ $1.4572 $153.0060
145+ $1.4102 $204.4790
185+ $1.3632 $252.1920
250+ $1.2222 $305.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,336 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess