EN
  • EN
  • DE

QAK2G564JTP

Part No QAK2G564JTP
Manufacturer Nichicon
Catalog Film Capacitors
Description CAP FILM / 0.56 µF Film Capacitor 400V Polyester, Metallized Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr Nichicon
Series QAK
Package Bulk
Product Status Active
Capacitance 0.56 µF
Tolerance ±5%
Voltage Rating - AC 400V
Voltage Rating - DC -
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension -
Height - Seated (Max) -
Termination PC Pins
Lead Spacing -
Applications General Purpose
Ratings -
Features -
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0020
Win Source Part Number 1360054-QAK2G564JTP
Ultra Librarian 3D Model Ultra Librarian QAK2G564JTP CAD Model

Description

The QAK2G564JTP is a film capacitor from Nichicon's QAK series.

  • Capacitance: 0.56 µF
  • Tolerance: ±5%
  • Voltage Rating: 400V AC
  • Application: General Purpose
  • Package: Axial
  • Mounting Type: Through Hole
  • REACH: Unaffected
  • ECCN: EAR99
  • Termination: PC pins
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 0.22UF 10% 850VDC AXIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 4.7UF 10% 250VDC RADIAL
Need more? Email Us
WIMA
FKP 2 470 pF 100 VDC 4.5x6x7.2 P
Need more? Email Us
Kemet
CAP FILM 1000PF 10% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.33UF 5% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 560VDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 10% 760VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 10000PF 1.25KVDC RAD
Lowest to $0.4771

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7307 $51.1490
170+ $0.5996 $101.9320
260+ $0.5809 $151.0340
360+ $0.5621 $202.3560
465+ $0.5434 $252.6810
620+ $0.4872 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess