EN
  • EN
  • DE

UCD1E331MNL1GS

Part No UCD1E331MNL1GS
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description ALUMINUM ELECTROLYTIC CAPACITORS | CAP ALUM 330UF 20% 25V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel
Capacitance 330μF
Tolerance ±20%
Voltage - Rated 25V
Lifetime at Temp. 5000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Ratings AEC-Q200
Applications Automotive
Ripple Current at Low Frequency 300mA at 120Hz
Ripple Current at High Frequency 600mA at 100kHz
Impedance 160 mOhms
Parts Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Style SMD
Manufacturer Package Radial, Can - SMD
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276600-UCD1E331MNL1GS
Manufacturer Homepage www.nichicon-us.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD1E331MNL1GS CAD Model

Description

The UCD1E331MNL1GS from Nichicon is a high-quality capacitor that is ideal for use in various automotive applications. This product comes in a radial, can - SMD package and is suitable for SMD mounting.

  • Win Source Part Number: 1276600
  • Capacitance: 330μF
  • Tolerance: ±20%
  • Rated Voltage: 25V
  • AEC-Q200: Yes
  • Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
  • Impedance: 160 mOhms
  • Polarized: Yes
  • REACH Status: REACH Unaffected
  • HTSUS: 8532.22.00
  • Other Part Numbers: P1276600CT-ND and UCD1E331MNL1GS
  • Popularity: medium
  • Supply and Demand Status: limited
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Lifetime @ Temp.: 5000 Hrs @ 105°C
  • Ripple Current @ Low Frequency: 300mA @ 120Hz
  • Ripple Current @ High Frequency: 600mA @ 100kHz

You May Also Be Interested in

Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK1V221AP Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 35V FK SMD datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905
United Chemi-Con
47uF 450V Aluminum Electrolytic Capacitors Through Hole,D16xL25mm
Lowest to $0.5821
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
ECA-1AM102B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 10V datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
United Chemi-Con
±20% 25V 100uF SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.0728
Panasonic
EEE-TK1J221AQ Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 63V TK SMD datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2675 $50.8250
460+ $0.2195 $100.9700
710+ $0.2126 $150.9460
975+ $0.2058 $200.6550
1,260+ $0.1989 $250.6140
1,685+ $0.1783 $300.4355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess