EN
  • EN
  • DE

F931C685MBA

Part No F931C685MBA
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description SOLID TANTALUM ELECTROLYTIC CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261921-F931C685MBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F931C685MBA CAD Model

Description

F931C685MBA Tantalum Capacitor

The F931C685MBA tantalum capacitor is a versatile component characterized by its high capacitance values and compact size, suitable for modern electronic environments.

Applications

  • Voltage regulation modules
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

Features and Benefits

  • High reliability: Suitable for mission-critical applications.
  • Compact design: Allows for efficient space management in circuit design.
  • Wide temperature range operation: Offers superior stability under varying environmental conditions.

Additional Details

The F931C685MBA is engineered to cater to the needs of both standard and high-demand applications. With its effective energy storage capabilities and resilience, it is a preferred choice in electronic circuit design.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 20% 2917
Lowest to $1.0206
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess