EN
  • EN
  • DE

UPJ1E222MHD

Part No UPJ1E222MHD
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CONDUCTIVE POLYMER ALUMINUM SOLID ELECTROLYTIC CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series UPJ
Packaging Bulk
Capacitance 2200μF
Tolerance ±20%
Voltage Rating DC 25V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -55°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 2.12A @ 120Hz
Ripple Current - High Frequency 2.36A @ 10kHz
Impedance 29 mOhm
Lead Spacing 0.197" (5.00mm)
Size 0.492" Dia (12.50mm)
Height - Seated (Maximum) 1.634" (41.50mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 1278080-UPJ1E222MHD
Manufacturer Homepage www.nichicon-us.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Family Name PJ
Introduction Date September 12, 2003
ECCN EAR99
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian UPJ1E222MHD CAD Model

Description

The Nichicon UPJ1E222MHD is a radial, polar capacitor with a capacitance of 2200μF and a voltage rating DC of 25V.

  • Capacitance: 2200μF
  • Voltage Rating DC: 25V
  • Tolerance: ±20%
  • Lead Spacing: 0.197" (5.00mm)
  • Impedance: 29 mOhm
  • ESR: Not Specified
  • Ripple Current: 2.12A @ 120Hz and 2.36A @ 10kHz
  • Operating Temperature: -55°C ~ 105°C
  • Lifetime: 5000 Hrs @ 105°C
  • Series: PJ
  • Application: General
  • Supply and Demand Status: Limited

You May Also Be Interested in

Lelon
33uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0757
Panasonic
EEE-FTJ471XAP Panasonic Aluminum Electrolytic Capacitors - SMD 470uF 6.3volts 6.3x7.7mm SMD datasheet, inventory, & pricing.
Need more? Email Us
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Lelon
470uF ±20% 25V Aluminum Electrolytic Capacitors
Lowest to $0.1892
United Chemi-Con
±20% 25V 100uF SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.0728
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1E152B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 25VDC 1500uF 12x20mm LS 5.0mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0583

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8552 $59.8640
165+ $0.7018 $115.7970
255+ $0.6798 $173.3490
355+ $0.6579 $233.5545
455+ $0.6359 $289.3345
610+ $0.5701 $347.7610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess