EN
  • EN
  • DE

GS7117S5-105-R

Part No GS7117S5-105-R
Manufacturer NIKO-SEM
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT353
Manufacturer NIKO-SEM
Win Source Part Number 714306-GS7117S5-105-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GS7117S5-105-R CAD Model

Description

The GS7117S5-105-R is a 1A low dropout (LDO) regulator manufactured by NIKO-SEM. It's designed to provide a stable and regulated 1.05V output voltage from a higher input voltage. This LDO regulator is known for its low quiescent current, high accuracy, and integrated protection features, making it suitable for various applications where stable power is crucial.

Applications

  • Portable Electronics
  • Mobile Phones
  • Tablets
  • Wearable Devices
  • IoT Devices
  • FPGA and Microcontroller Power Supplies
  • Post-Regulation for Switching Power Supplies

Features

  • Fixed Output Voltage: 1.05V
  • Input Voltage Range: 2.5V to 5.5V
  • Output Current: Up to 1A
  • Low Dropout Voltage: 180mV typical at 1A
  • Low Quiescent Current: 55μA typical
  • High Output Voltage Accuracy: ±1.5%
  • Over-Current Protection (OCP)
  • Over-Temperature Protection (OTP)
  • Short-Circuit Protection (SCP)
  • Stable with Ceramic Output Capacitors
  • Package: SOT-23-5

Benefits

  • Stable Output Voltage: Provides a precise 1.05V output, ensuring reliable performance for sensitive loads.
  • High Efficiency: Low dropout voltage and low quiescent current maximize efficiency and battery life.
  • Robust Protection: Integrated protection features protect the LDO and the load from damage.
  • Small Size: The SOT-23-5 package enables compact designs.
  • Stable with Ceramic Capacitors: Reduces component count and cost, while ensuring stable operation.

Additional Details

The GS7117S5-105-R LDO regulator utilizes a CMOS process to achieve low quiescent current and high efficiency. It is designed to be stable with ceramic output capacitors, which are commonly used in modern electronic designs due to their low ESR and small size. The over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection (SCP) enhance system reliability. The operating temperature range is -40°C to +85°C. The -R suffix typically indicates tape and reel packaging. The recommended output capacitor value is typically between 1μF and 10μF for optimal performance and stability. The device is ideal for applications requiring a regulated 1.05V supply with high efficiency and robust protection features.

You May Also Be Interested in

Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,385+ $0.1213 $289.3005
3,195+ $0.1086 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,900 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess