EN
  • EN
  • DE

R1290K003A-E2

Part No R1290K003A-E2
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description TRIPLE OUTPUT DCDC CONVERTER FOR / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Nisshinbo Micro Devices Inc.
Series *
Package Tape & Reel
Product Status Active
Base Product Number R1290
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1165726-R1290K003A-E2
Ultra Librarian 3D Model Ultra Librarian R1290K003A-E2 CAD Model

Description

The R1290K003A-E2 is a voltage regulator manufactured by Nisshinbo Micro Devices Inc. It is a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage even when the input voltage is close to the output voltage. This makes it suitable for battery-powered devices and other applications where input voltage may vary.

Applications

  • Battery-powered devices: Provides a stable voltage supply for microcontrollers, sensors, and other components.
  • Portable electronics: Used in smartphones, tablets, and other mobile devices.
  • Wearable devices: Powers components in smartwatches, fitness trackers, and other wearable devices.
  • Sensor circuits: Provides a stable voltage reference for accurate sensor readings.
  • Microcontroller power supplies: Regulates voltage for microcontrollers in embedded systems.

Features

  • Low dropout voltage: Maintains regulation with minimal difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively supplying load current.
  • Overcurrent protection: Protects the regulator and load from damage due to excessive current.
  • Thermal shutdown: Prevents overheating by shutting down the regulator when temperature exceeds a safe limit.
  • Small package size: Allows for use in space-constrained applications.

Benefits

  • Extended battery life: Low quiescent current maximizes battery life in portable devices.
  • Stable output voltage: Provides consistent voltage regulation despite input voltage variations.
  • Protection against faults: Overcurrent protection and thermal shutdown prevent damage from abnormal conditions.
  • Compact design: Small package size simplifies board layout and reduces component count.

Additional Details

The R1290K003A-E2 typically provides a fixed output voltage. The "003" in the part number likely indicates the output voltage value, for example, 3.0V or 3.3V. The E2 suffix could refer to a specific package type or other unique characteristics of the device. Consulting the Nisshinbo datasheet is crucial to confirm these details.

When using this LDO regulator, it is important to consider the input voltage range, output current requirements, and thermal dissipation. Proper layout techniques, including decoupling capacitors and thermal vias, are essential for optimal performance and reliability. The datasheet will provide detailed recommendations on component selection and board layout.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess