The R1290K103A-E2 is a voltage regulator IC from Nisshinbo Micro Devices Inc. It's a low-dropout (LDO) regulator designed for use in a variety of portable and battery-powered applications. It features low quiescent current and excellent transient response.
Applications
- Portable electronics
- Battery-powered devices
- Wearable technology
- IoT (Internet of Things) devices
- Smartphones
- Tablets
Features
- Low Dropout Voltage: Provides stable output voltage even with low input voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- Overcurrent Protection: Protects the device and the load from damage due to excessive current.
- Thermal Shutdown: Prevents damage from overheating.
- Small Package: Allows for compact designs.
- High Output Voltage Accuracy: Ensures stable and precise voltage regulation.
Benefits
- Extended Battery Life: Low quiescent current minimizes power consumption, increasing battery life in portable devices.
- Improved System Reliability: Protection features safeguard against damage from overcurrent and overheating.
- Compact Solution: Small package size allows for use in space-constrained applications.
- Stable Power Supply: Provides a consistent and reliable power source for sensitive electronic components.
- Simplified Design: Requires few external components, simplifying circuit design.
Additional Details
The R1290K103A-E2 offers a fixed output voltage of 1.0V. It is available in a SOT-23-5 package. The operating temperature range is -40°C to +85°C. The maximum output current is 300mA. It is RoHS compliant and lead-free.