EN
  • EN
  • DE

S8081BF

Part No S8081BF
Manufacturer NJR Corporation/NJRC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NJR Corporation/NJRC
Win Source Part Number 308539-S8081BF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S8081BF CAD Model

Description

The S8081BF is a voltage detector manufactured by NJR Corporation/NJRC. While specific details regarding its features and applications are limited, voltage detectors are generally used to monitor voltage levels in electronic circuits and systems. They play a critical role in ensuring the proper functioning and protection of sensitive components.

Applications

  • Microcontroller Reset Circuits: Ensuring proper startup and preventing erratic behavior.
  • Power Supply Monitoring: Detecting undervoltage or overvoltage conditions.
  • Battery Monitoring: Indicating low battery conditions in portable devices.
  • Memory Protection: Preventing data corruption during power failures.
  • System Control: Providing a signal to shut down or reset a system in abnormal voltage conditions.

Features

  • Voltage Detection: Monitors the input voltage and triggers an output when a specific threshold is crossed.
  • Low Current Consumption: Designed for minimal power draw to prolong battery life in portable applications.
  • High Accuracy: Provides precise voltage monitoring for reliable system operation.
  • Hysteresis: Prevents output oscillation near the threshold voltage.
  • Open Drain Output: Allows for flexible connection to various logic circuits.

Benefits

  • Increased System Reliability: Protects sensitive components from voltage fluctuations.
  • Improved Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Design: Integrates voltage monitoring functionality into a single chip.
  • Reduced Component Count: Eliminates the need for discrete voltage monitoring circuits.
  • Enhanced Safety: Prevents system malfunctions caused by abnormal voltage conditions.

Voltage detectors like the S8081BF are essential components in a wide range of electronic devices. Their ability to monitor voltage levels and trigger appropriate responses ensures reliable and safe operation. Due to limited publicly available information, it is recommended to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7106 $59.8710
85+ $1.4033 $119.2805
130+ $1.3594 $176.7220
180+ $1.3155 $236.7900
230+ $1.2717 $292.4910
305+ $1.1400 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess