EN
  • EN
  • DE

JF15RP1HC

Part No JF15RP1HC
Manufacturer NKK Switches
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.05A 24V / Tactile Switch SPST-NO Top Actuated Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Tactile Switches
Mfr NKK Switches
Series JF
Package Tray
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.05A @ 24VDC
Actuator Type Square Button
Mounting Type Through Hole
Actuator Height off PCB, Vertical 5.08mm
Actuator Orientation Top Actuated
Termination Style PC Pin
Outline 22.80mm x 17.70mm
Illumination Illuminated
Illumination Type, Color LED, Red
Illumination Voltage (Nominal) 2 VDC
Operating Force 300gf
Features Process Sealed
Temperature Range - Operating -25°C ~ 70°C
Actuator Material Polyamide (PA), Nylon
Switch Travel 0.40mm
Mechanical Life 500,000 Cycles
Base Product Number JF15RP1H
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Other Names -JF15RP1HC
Standard Package 1
Win Source Part Number 1121601-JF15RP1HC
Ultra Librarian 3D Model Ultra Librarian JF15RP1HC CAD Model

Description

The JF15RP1HC is a momentary push button switch manufactured by NKK Switches. It belongs to the JF series, which is known for its compact size, high reliability, and various design options. These switches are designed for applications requiring a momentary contact, such as control panels, instrumentation, and other electronic devices.

Applications

  • Control panels
  • Instrumentation
  • Medical equipment
  • Telecommunications equipment
  • Audio and video equipment
  • Computer peripherals
  • Vending machines
  • Security systems

Features

  • Momentary Action: Provides a temporary electrical connection when pressed.
  • Compact Size: Allows for high-density mounting on control panels and PCBs.
  • High Reliability: Designed for long-term performance and durability.
  • Various Actuator Styles: Available with different button shapes and sizes.
  • Multiple Terminal Options: Offers various termination options for easy wiring.
  • Sealed Construction: Provides protection against dust and moisture.
  • UL and CUL Recognized: Meets industry safety standards.

Benefits

  • Reliable Operation: Ensures consistent performance in demanding environments.
  • Space Saving: Compact design allows for efficient use of panel space.
  • Easy Installation: Various terminal options simplify wiring and assembly.
  • Enhanced Durability: Sealed construction protects against environmental factors.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Compliance with Standards: Meets industry safety requirements for peace of mind.

Additional Details

The JF15RP1HC switch typically has a contact rating of 0.4VA at 28V DC. It features a snap-in mounting style for easy installation. The operating temperature range is usually between -25°C to +70°C. The switch is designed to withstand mechanical shocks and vibrations, making it suitable for rugged applications. Its compact size and robust construction make it an ideal choice for various control and instrumentation needs.

You May Also Be Interested in

E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Apem Inc.
Lowest to $8.4257
Citizen
Switch operating force | SWITCH TACT SPST-NO 0.02A 12V
Lowest to $0.3176
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.7173
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.3972
Panasonic
Lowest to $2.3566
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess