The TMC3KJ-B33K-TR is a trimmer potentiometer manufactured by Noble. It's designed for applications requiring fine-tuning and calibration of electronic circuits. The component offers a variable resistance that can be adjusted to optimize circuit performance. The 'TR' suffix indicates tape and reel packaging for automated assembly.
Applications
- Audio equipment: Volume control, gain adjustments
- Power supplies: Voltage trimming, current limiting
- Test and measurement instruments: Calibration purposes
- Industrial control systems: Process variable adjustment
- Consumer electronics: Fine-tuning specific features
Features
- 33k Ohm resistance value
- Carbon composition resistive element
- Compact size for high-density board layouts
- Through-hole mounting for secure connection
- Tape and reel packaging for automated assembly
Benefits
- Allows for precise adjustments of circuit parameters
- Facilitates fine-tuning for optimal performance
- Reduces manufacturing costs through automated assembly
- Provides a cost-effective variable resistance solution
- Ensures reliability and stability
Additional Details
The TMC3KJ-B33K-TR is a 33k Ohm trimmer potentiometer. It employs a carbon composition resistive element. It is designed for through-hole mounting. The operating temperature range aligns with typical industrial requirements. The power rating is usually low, suitable for signal-level adjustments requiring infrequent changes for calibration or performance optimization. It is shipped in tape and reel packaging for automated assembly processes.