EN
  • EN
  • DE

TMC3KJ-B500-TR/D

Part No TMC3KJ-B500-TR/D
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372325-TMC3KJ-B500-TR/D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B500-TR/D CAD Model

Description

The TMC3KJ-B500-TR/D is a surface-mount trimming potentiometer manufactured by Noble. It's designed for precise resistance adjustment in electronic circuits where fine-tuning and calibration are crucial. The 'TR' suffix indicates tape and reel packaging, which is ideal for automated assembly processes. The '/D' likely signifies a specific design variant or tolerance specification that differentiates it from the standard TMC3KJ-B500-TR.

Applications:

  • Audio equipment: Gain control, volume adjustments, and equalization circuits.
  • Test and measurement equipment: Calibration of sensors, meters, and other instruments.
  • Power supplies: Voltage and current trimming in regulation circuits.
  • Industrial control systems: Setting parameters in process control and automation systems.
  • Medical devices: Calibration of sensor outputs and adjustment of operating parameters.

Features:

  • Surface mount design: Allows for automated assembly and minimizes board space requirements.
  • Compact size: Suitable for high-density circuit board layouts.
  • Resistance value: 500 ohms.
  • Sealed construction: Offers protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Provides reliable performance over a wide range of operating conditions.
  • Tape and reel packaging: Enables efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Enables accurate calibration and fine-tuning of circuits.
  • Reduced manufacturing costs: Surface mount design simplifies automated assembly.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is ideal for densely populated circuit boards.
  • Consistent performance: Stable resistance element ensures reliable operation over time.

Additional Details:

The TMC3KJ series from Noble is known for its durability and consistent electrical characteristics. The 'B' taper signifies a linear taper, where the resistance changes linearly with the mechanical rotation of the adjustment screw. It's crucial to consult the manufacturer's datasheet for specific tolerance and power rating information. The '/D' designation likely indicates a minor variation in specifications tailored to a particular application or customer requirement.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess