EN
  • EN
  • DE

NM20-125-8-90

Part No NM20-125-8-90
Manufacturer Norgren
Catalog Custom Parts (N - R)
Description Distribution Block For Compressed Air, Alum, 8X 3/8X1/8 90DEG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120812-NM20-125-8-90
Categories Custom Parts
Manufacturer Norgren
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NM20-125-8-90 CAD Model

Description

The NM20-125-8-90 is a pneumatic cylinder manufactured by Norgren. It is a key component in automation systems, designed to provide linear motion and force using compressed air. This cylinder is known for its reliability and durability in industrial environments.

Applications

  • Automated assembly lines
  • Material handling systems
  • Packaging machinery
  • Robotics
  • Clamping and positioning applications

Features

  • Double-acting cylinder
  • Adjustable cushioning
  • High-quality construction
  • Various mounting options
  • Standard bore and stroke dimensions

Benefits

  • Provides reliable and consistent linear motion.
  • Reduces wear and tear with adjustable cushioning.
  • Withstands harsh industrial environments due to its robust construction.
  • Offers flexibility in installation with various mounting options.
  • Easy integration into existing systems with standard dimensions.

Additional Details

The Norgren NM20-125-8-90 pneumatic cylinder is designed for demanding industrial applications requiring precise and reliable linear motion. Being a double-acting cylinder, it can exert force in both directions, allowing for controlled movement. The adjustable cushioning feature minimizes the impact at the end of the stroke, reducing noise and extending the lifespan of the cylinder. Its robust construction ensures reliable operation even in harsh environments. Norgren is a reputable manufacturer known for producing high-quality pneumatic components, making the NM20-125-8-90 a reliable choice for various automation tasks. The cylinder is commonly used in automated assembly lines to move parts and tools, in material handling systems to transport goods, and in packaging machinery to perform repetitive tasks. Its adjustable cushioning helps to ensure smooth and consistent operation, minimizing the risk of damage to the equipment or the product being handled. The various mounting options provide flexibility in installation, allowing the cylinder to be easily integrated into different types of machinery. The standard bore and stroke dimensions facilitate replacement and maintenance, reducing downtime. The cylinder's robust design, coupled with its precise and reliable performance, makes it a valuable component in any pneumatic automation system.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
SII Semiconductor Corporation
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Richtek USA Inc.
new, original packaged
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess