EN
  • EN
  • DE

NVC030505

Part No NVC030505
Manufacturer Norgren
Catalog Custom Parts (N - R)
Description Valve, 3/2 N/C MIni manual, Fully Ported, Nylon Push Button, Spr Rtn, 10-32 port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190928-NVC030505
Categories Custom Parts
Manufacturer Norgren
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NVC030505 CAD Model

Description

The Norgren NVC030505 is a pneumatic valve designed for reliable and efficient control of compressed air in various industrial automation applications. This valve is part of Norgren's extensive range of pneumatic components known for their durability and performance.

Applications:

  • Robotics: Controlling pneumatic actuators in robotic arms and end-effectors.
  • Packaging Machinery: Regulating air flow for clamping, sealing, and conveying systems.
  • Automated Assembly Lines: Operating pneumatic cylinders for automated assembly processes.
  • Material Handling Equipment: Controlling air pressure for lifting, moving, and sorting materials.
  • Printing Equipment: Managing air flow for ink distribution and paper handling systems.

Features:

  • Compact Design: Allows for installation in tight spaces without compromising performance.
  • High Flow Rate: Ensures quick and efficient operation of pneumatic devices.
  • Durable Construction: Manufactured with high-quality materials for long-lasting reliability.
  • Multiple Mounting Options: Provides flexibility in installation to suit various application requirements.
  • Low Power Consumption: Minimizes energy usage, contributing to cost savings and environmental sustainability.

Benefits:

  • Increased Productivity: Enables faster and more reliable operation of automated systems.
  • Reduced Downtime: Durable construction minimizes the need for frequent maintenance and repairs.
  • Improved Efficiency: High flow rate and low power consumption contribute to energy savings.
  • Enhanced Control: Provides precise and reliable control of pneumatic devices.
  • Cost Savings: Long lifespan and reduced maintenance translate to lower overall costs.

Additional Details:

The NVC030505 valve typically operates within a specified pressure range and temperature range, which should be verified based on the specific model details. It is designed to work with standard compressed air and may require filtration to ensure optimal performance and longevity. The valve's connection ports are designed to be compatible with standard pneumatic fittings, facilitating easy installation and integration into existing systems.

The exact specifications regarding voltage, flow rate, and pressure rating may vary, and users should consult the manufacturer's datasheet for precise technical information relevant to their application. Regular inspection and maintenance, such as cleaning and lubrication, are recommended to ensure the valve continues to operate at peak performance. The valve is typically made from materials resistant to corrosion and wear, ensuring a long service life even in demanding industrial environments.

You May Also Be Interested in

PLX
Need more? Email Us
QSI
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess