EN
  • EN
  • DE

WA12-03-15

Part No WA12-03-15
Manufacturer NTE
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP 12AWG 120V ORANGE 15'  /  12 AWG Hook-Up, Automotive Wire Orange 120V 15.00' (4.57m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WA
Package Bag
Cable Type Hook-Up, Automotive
Wire Gauge 12 AWG
Conductor Material Copper, Bare
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Length 15.00' (4.57m)
Voltage 120V
Temperature Range - Operating 80°C
Jacket Color Orange
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WA12-03-15
Standard Package 1
Win Source Part Number 1046216-WA12-03-15
Ultra Librarian 3D Model Ultra Librarian WA12-03-15 CAD Model

Description

The WA12-03-15 is a 12 AWG hook-up automotive single conductor cable with a length of 15.00' (4.57m).

  • Voltage: 120V
  • Operating Temperature Range: 80°C
  • Cable Type: Hook-Up
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Orange
  • Manufacturer: NTE Electronics, Inc.
  • HTSUS: 8544.11.0020

You May Also Be Interested in

NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Lowest to $1.4953
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Need more? Email Us
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess