EN
  • EN
  • DE

M29W640GH

Part No M29W640GH
Manufacturer Numonyx B.V
Description 64 Mbit (8Mb x8 or 4Mb x16, Page) 3V supply Flash memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Numonyx B.V
Win Source Part Number 1210303-M29W640GH
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M29W640GH CAD Model

Description

The M29W640GH is a 64 Mbit (8 Mb x8 or 4 Mb x16) Flash memory device manufactured by Numonyx B.V. This memory is organized as sectors and offers high-speed read and write operations. It is used in a variety of embedded systems and data storage applications.

Applications:

  • Embedded systems
  • Data storage
  • Firmware storage
  • Code storage
  • Industrial control systems

Features:

  • 64 Mbit (8 Mb x8 or 4 Mb x16) Flash memory
  • Sector organization
  • High-speed read and write operations
  • Program/Erase cycles: 100,000 (typical)
  • Supply voltage: 2.7V to 3.6V
  • Operating temperature: -40°C to +85°C
  • Common Flash Interface (CFI) compliant

Benefits:

  • Non-volatile data storage
  • Fast access times
  • High endurance
  • Low power consumption
  • Easy integration into embedded systems

Additional Details:

The M29W640GH is a non-volatile memory device, meaning that it retains data even when power is removed. It is organized into sectors, which allows for efficient memory management. The device supports high-speed read and write operations, enabling fast data access. It is designed to withstand a high number of program/erase cycles, ensuring long-term reliability. The device operates over a supply voltage range of 2.7V to 3.6V. The operating temperature range is -40°C to +85°C, making it suitable for use in harsh environments. The M29W640GH is Common Flash Interface (CFI) compliant, which simplifies integration into embedded systems. Key parameters include the access time, program time, erase time, and supply current. Refer to the datasheet for precise specifications.

The M29W640GH provides a reliable and efficient solution for non-volatile data storage in a variety of applications. Its high speed, high endurance, and low power consumption make it a valuable component in embedded systems and other data storage applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess