EN
  • EN
  • DE

SB28B2039AB

Part No SB28B2039AB
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Package Bulk
Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 245Ohm @ 100MHz
Material 28
Inner Dimension 0.512" Dia (13.00mm)
Outer Dimension 1.398" W x 0.701" H (35.50mm x 17.80mm)
Mounting Type Free Hanging
Length 1.500" (38.10mm)
Standard Package 20
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 1277269-SB28B2039AB
Ultra Librarian 3D Model Ultra Librarian SB28B2039AB CAD Model

Description

The SB28B2039AB is an EMI shielding gasket manufactured by Leader Tech Inc. It's designed to provide effective electromagnetic interference (EMI) and radio frequency interference (RFI) shielding in a variety of electronic applications. These gaskets create a conductive seal between mating surfaces, preventing unwanted electromagnetic radiation from entering or exiting the enclosure.

Applications

  • Electronic enclosures requiring EMI/RFI protection
  • Telecommunications equipment
  • Medical devices
  • Aerospace and defense systems
  • Industrial control systems
  • Data centers and server racks

Features

  • Beryllium Copper (BeCu) material for high electrical conductivity and shielding effectiveness
  • Excellent spring properties to maintain consistent contact pressure over time
  • Available with various mounting options, such as clip-on or adhesive backing
  • RoHS compliant
  • Wide range of sizes and shapes to fit diverse enclosure designs
  • Durable and corrosion-resistant construction

Benefits

  • Provides effective EMI/RFI shielding, reducing interference and improving system performance
  • Ensures compliance with regulatory standards for electromagnetic compatibility (EMC)
  • Increases the reliability and lifespan of sensitive electronic components
  • Easy to install and maintain
  • Offers a secure and reliable seal
  • Provides a cost-effective solution for EMI/RFI mitigation

Additional Details

The SB28B2039AB EMI shielding gasket is manufactured from Beryllium Copper (BeCu), a material known for its superior electrical conductivity, spring force, and corrosion resistance. These characteristics allow the gasket to maintain a reliable and effective EMI/RFI seal over time. The gasket is designed to compress and fill any gaps or irregularities between mating surfaces, creating a continuous conductive path that blocks electromagnetic radiation. Proper installation, including correct compression and mounting, is essential for optimal shielding performance. Follow Leader Tech's recommendations for installation procedures and compression guidelines.

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6223
TDK Corporation
FERRITE CORE 80 OHM HINGED 11MM
Lowest to $0.9797
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Lowest to $0.9113
TDK Corporation
FERRITE CORE 80 OHM HINGED 13MM
Lowest to $1.1278
TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Lowest to $0.8677

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess