EN
  • EN
  • DE

ISD1416P

Part No ISD1416P
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC MEM VOICE REC/PLAY 16S 28DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Status Obsolete(EOL)
Input Signal Analog - Single Ended, Microphone
Output Signal PWM Speaker Output
Sampling Frequency 8kHz
Duration 16 Sec
Filter Pass Band 3.3kHz
Messaging Multiple
Features Automatic Gain Control
Temperature Range - Operating 0°C to 70°C (TA)
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 140023-ISD1416P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISD1416P CAD Model

Description

The Nuvoton Technology Corporation of America's ISD1416P is an integrated circuit that features automatic gain control, through-hole mounting, and PWM speaker output.

  • Input signal: analog, single-ended, and microphone-based
  • Duration: 16 seconds
  • Sampling frequency: 8kHz
  • Filter pass band: 3.3kHz
  • Messaging: multiple messaging
  • Operating temperature range: 0°C to 70°C
  • Supply voltage range: 4.5V to 5.5V
  • Package: 28-PDIP
  • Popularity: medium

You May Also Be Interested in

Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PL 10MIN IN 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 40-SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
Single-Chip Voice Record/Playback Devices 8-, 10-, 12-, and 16-Minute Durations | IC VOICE REC/PLAY 8MIN 28-DIP
Lowest to $17.3123
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 60-SEC 28-SOIC
Need more? Email Us
Lantiq
VINETIC 16 CHANNEL VOICE ACCESS
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 4MIN 28-TSOP
Lowest to $11.7394

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess