EN
  • EN
  • DE

NCT3705U-28

Part No NCT3705U-28
Manufacturer Nuvoton Technology Corporation of America
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT23-5
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 715596-NCT3705U-28
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCT3705U-28 CAD Model

Description

The NCT3705U-28 is an Embedded Controller (EC) manufactured by Nuvoton Technology Corporation of America. It's a highly integrated chip designed primarily for notebook and embedded applications. It incorporates a microcontroller core, power management functions, and various interfaces to manage and control different system components within a computer or embedded system.

Applications

  • Notebook Computers: Used as the primary embedded controller for keyboard and power management.
  • Embedded Systems: Controls and monitors various peripherals and power states in embedded applications.
  • Industrial PCs: Provides control and monitoring functions in industrial computing environments.
  • Point-of-Sale (POS) Systems: Manages peripheral devices and power in POS terminals.
  • Motherboard Management: Provides system monitoring and control functions on desktop motherboards.

Features

  • Embedded Microcontroller Core: Contains a powerful microcontroller core for executing control algorithms.
  • Keyboard Controller: Manages keyboard input and processing.
  • Power Management: Controls power states and manages battery charging.
  • Fan Control: Monitors and controls system fans for thermal management.
  • Serial Interfaces: Provides UART, I2C, and other serial communication interfaces.

Benefits

  • Integrated Functionality: Combines multiple functions into a single chip, reducing component count and board space.
  • Power Efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • System Monitoring: Provides real-time monitoring of system parameters such as temperature and voltage.
  • Enhanced System Control: Enables precise control over system power, fans, and other peripherals.
  • Reduced Development Time: Pre-integrated features simplify the development process.

Additional Details

The NCT3705U-28 typically includes advanced power management features such as ACPI support and battery charging control. It also incorporates thermal management capabilities, allowing for dynamic fan speed control based on system temperature. The specific microcontroller core used varies but often includes an 8051 or similar architecture. The package is usually a QFP or LQFP type. Detailed specifications, including memory configuration and interface details, are available in the Nuvoton datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess