The 1PS75SB45 is a high-performance Schottky barrier diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This diode is specifically engineered to offer low forward voltage drop, fast switching capabilities, and a high level of efficiency, making it an ideal choice for a wide range of applications.
Key Features
- Low Forward Voltage Drop: The 1PS75SB45 boasts a low forward voltage drop, which enhances its efficiency in circuits by reducing power loss during operation.
- Fast Switching Speed: With its fast switching action, this diode is well-suited for high-frequency applications, where rapid transitions are crucial.
- High Surge Current Capability: The device can handle high surge currents, making it robust and reliable for applications that experience transient overcurrent conditions.
- Small Package Size: The compact SOD323 package is designed for space-constrained applications, providing high performance in a small footprint.
Applications
The versatility of the 1PS75SB45 allows it to be used in a variety of applications, including but not limited to:
- Power management systems
- DC-DC converters
- Low voltage rectification
- High-frequency inverters
- Switching power supplies
- Protection circuits
Product Specifications
Parameter
Value
Package
SOD323
Maximum Forward Voltage
390 mV @ 1 mA
Maximum Reverse Voltage
40 V
Maximum Continuous Forward Current
200 mA
Operating Temperature Range
-65°C to +150°C
The 1PS75SB45 from NXP is a testament to the company's commitment to providing high-quality semiconductor solutions. Whether for commercial, industrial, or high-tech applications, this Schottky barrier diode is designed to deliver performance and reliability where it matters most.