EN
  • EN
  • DE

1PS89SB74

Part No 1PS89SB74
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Diode Schottky 70V 0.07A 3-Pin SC-89 / Schottky barrier double diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150189-1PS89SB74
Popularity Medium
Supply and Demand Status Balance
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS89SB74 CAD Model

Description

The 1PS89SB74 is a high-performance, ultra-small Schottky barrier diode from the reputable semiconductor manufacturer, NXP. This product is designed to meet the needs of a wide range of applications, offering a perfect balance between efficiency and size. It is housed in a leadless ultra-small Surface-Mounted Device (SMD) package, which makes it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The diode features a low forward voltage drop, which enhances its efficiency in applications where power conservation is crucial.
  • High-Speed Switching: It is capable of high-speed switching, making it suitable for high-frequency operations.
  • Low Capacitance: The device has a low diode capacitance, which is beneficial for high-speed applications and minimizes noise.
  • Leadless Ultra-Small Package: The 1PS89SB74's SMD package is extremely compact, allowing for high-density PCB layouts and saving valuable board space.

Applications

The versatility of the 1PS89SB74 makes it an excellent choice for a variety of applications, including but not limited to:

  • Mobile devices
  • Portable electronics
  • High-speed data lines
  • Switching power supplies
  • DC-DC converters

Product Specifications

Parameter Value Package Leadless ultra-small SMD Diode Configuration Single Peak Reverse Voltage 15 V Forward Current (Max) 200 mA Forward Voltage Typically 0.37 V at 1 mA

The 1PS89SB74 is a testament to NXP's commitment to providing cutting-edge technology in a miniature package. Its exceptional performance, combined with its ultra-small footprint, makes it a preferred choice for designers looking to optimize their electronic designs for both performance and space.

You May Also Be Interested in

MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess