The 2PB1219AR is a cutting-edge, high-performance product from NXP Semiconductors, a global leader in the design and manufacturing of semiconductor components. This product is designed to cater to the rigorous demands of modern electronic applications, offering a blend of efficiency, reliability, and innovation.
Key Features
- Transistor Type: The 2PB1219AR is a PNP bipolar junction transistor (BJT), which is ideal for use in switching applications and as an amplifier.
- High Current Capability: This transistor is capable of handling moderate levels of current, making it suitable for a variety of electronic circuits.
- Low Voltage Operations: It operates at low voltages, which makes it an excellent choice for portable and battery-powered devices.
- Energy Efficiency: With its low power consumption, the 2PB1219AR is an energy-efficient component, contributing to the overall energy saving of electronic systems.
- Robust Performance: Engineered for durability, the product can withstand challenging environmental conditions, ensuring consistent performance and a long operational lifespan.
Applications
The versatile nature of the 2PB1219AR allows it to be used across a wide range of applications. It is particularly well-suited for:
- Power management modules
- Signal amplification circuits
- Audio processing units
- Consumer electronics
- Automotive components
- Industrial control systems
Technical Specifications
Parameter
Value
Collector-Emitter Voltage
50 V
Collector Current
-100 mA
Power Dissipation
500 mW
DC Current Gain (hFE)
160-320 at 10 mA
Operating Temperature Range
-65°C to +150°C
The 2PB1219AR from NXP is a testament to the company's commitment to providing advanced semiconductor solutions that drive innovation and support the evolving needs of the electronics industry.