EN
  • EN
  • DE
  • IT

4094BT

Part No 4094BT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 717247-4094BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4094BT CAD Model

Description

The NXP 4094BT is a highly integrated and versatile chip designed for a wide range of applications that require shift register capabilities along with a constant current source/sink. This product is part of NXP's renowned series of serial input/output expanders, which are known for their reliability and performance in various electronic systems.

Key Features

  • Serial Interface: The 4094BT features a serial input (SER) and a serial output (Q7') to enable cascading of multiple devices. This allows for easy expansion of input/output ports without the need for additional microcontroller pins.
  • 8-bit Shift Register: A built-in 8-bit shift register provides the means to convert serial data into parallel output data. This is particularly useful for driving LED arrays, display interfaces, and other devices requiring multiple outputs.
  • Constant Current Source/Sink: Each output can be configured to provide a constant current, eliminating the need for external resistors and ensuring uniform brightness in LED applications.
  • Output Latch: The device includes an output storage register that holds the parallel output data, allowing for stable and controlled output transitions.
  • Output Enable Function: An output enable input (OE) allows the user to turn on or off all outputs, providing additional control over the connected devices.

Applications

The NXP 4094BT is suitable for a broad spectrum of applications, including:

  • LED displays and LED lighting systems
  • Industrial control systems
  • Signal processing
  • Motor control circuits
  • Power management systems

Technical Specifications

With a wide operating voltage range and the ability to interface directly with microcontrollers, the 4094BT is designed for flexibility and ease of integration into existing and new designs. Its robustness is further enhanced by its wide temperature operating range, making it suitable for industrial and automotive environments.

Conclusion

The NXP 4094BT is a reliable and efficient solution for expanding output capabilities in microcontroller-based systems. Its integration of a shift register with constant current outputs makes it an ideal choice for driving LEDs and other devices that require precise current control.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4128 $57.9072
59+ $1.9797 $116.8023
91+ $1.9173 $174.4743
125+ $1.8561 $232.0125
161+ $1.7937 $288.7857
216+ $1.6089 $347.5224
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess