EN
  • EN
  • DE

74ABT125D

Part No 74ABT125D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad buffer; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130133-74ABT125D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian 74ABT125D CAD Model

Description

Product Overview: 74ABT125D - NXP Semiconductors

The 74ABT125D is a high-performance, quad buffer line driver designed by NXP Semiconductors to deliver both high-speed and high-drive capabilities. This integrated circuit is part of NXP's advanced 74ABT family, which is renowned for its exceptional quality and reliability in a wide range of digital applications.

Each of the four buffers in the 74ABT125D has a 3-state output, which enables individual buffer enable control. This feature allows for increased flexibility in bus-oriented systems by effectively placing the output in a high-impedance state, thereby disengaging the buffer from the bus line. This is particularly useful in applications where multiple devices share a common bus and require isolation during inactive states.

Key Features:

  • High-Speed Operation: The device operates at a high speed, with a typical propagation delay time significantly lower than other buffer technologies, ensuring rapid signal processing for time-sensitive applications.
  • Low Power Dissipation: Despite its high-speed capabilities, the 74ABT125D is designed to have a low power dissipation, making it ideal for power-sensitive designs.
  • 3-State Outputs: The inclusion of 3-state outputs provides the necessary control for bus-oriented systems, allowing multiple devices to share communication lines without interference.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, accommodating various levels of system power supplies and ensuring compatibility with a broad spectrum of digital circuits.
  • Improved Output Drive: Featuring enhanced output drive capabilities, the 74ABT125D can drive heavier loads, making it suitable for driving lines across longer distances or with higher capacitive loads.
  • Standard Pin Configuration: The device comes in a standard SOIC-14 package, ensuring easy integration into existing PCB layouts and compatibility with automated assembly processes.

With its robust design and advanced features, the 74ABT125D from NXP Semiconductors is an excellent choice for designers seeking a reliable and efficient quad buffer for their digital systems. Whether it's used in communication control, data distribution, or signal buffering, this integrated circuit meets the stringent requirements of modern electronic environments.

For detailed specifications, application notes, and additional information, designers and engineers are encouraged to consult the official datasheet and product documentation available from NXP Semiconductors.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess