EN
  • EN
  • DE
  • IT

74ABT16543

Part No 74ABT16543
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 16-bit latched transceivers with dual enable 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130174-74ABT16543
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16543 CAD Model

Description

Product Overview: 74ABT16543

The 74ABT16543 from NXP Semiconductors is a high-performance, non-inverting 16-bit transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the ABT range, which is known for advanced high-speed BiCMOS technology. It is particularly well-suited for driving heavily loaded, high-capacity buses and buffering data lines in computing and telecommunications systems.

Key Features

  • High-Speed Operation: The 74ABT16543 is designed to operate at exceptional speeds, which is critical for modern high-speed data processing and communication systems.
  • Low Power Dissipation: Despite its high-speed capabilities, this transceiver maintains low power dissipation, making it suitable for energy-efficient designs.
  • 16-Bit Bus Interface: It features a 16-bit wide bus interface, which allows for efficient data transfer and reduces the number of cycles needed for data communication.
  • Bi-Directional Data Path: The transceiver can transmit data in both directions, from A to B or B to A, providing flexibility in data handling.
  • Output Enable Inputs: The device includes output enable (OE) inputs that control the transceiver functions and allow the outputs to be placed in a high-impedance state.
  • Live Insertion and Extraction: Its design supports live insertion and extraction, minimizing system disruptions during hardware maintenance and upgrades.

Applications

The 74ABT16543 is ideal for various applications where high-speed data transfer and efficient interfacing between data buses are required. It is commonly used in:

  • Data communication systems
  • Telecommunications equipment
  • Computers and computer peripherals
  • Networking hardware such as routers and switches
  • Industrial control systems

Technical Specifications

The 74ABT16543 transceiver operates within a voltage range of 4.5V to 5.5V and features a –40°C to +85°C operating temperature range. Its package options include a 48-pin SSOP, TSSOP, or a 52-pin HVQFN, providing flexibility in design and assembly for various applications.

For designers and engineers seeking a reliable and high-speed data transfer solution, the 74ABT16543 from NXP is an excellent choice that combines performance with power efficiency.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess