EN
  • EN
  • DE
  • IT

RF7176DTR-3K

Part No RF7176DTR-3K
Manufacturer RF Micro Devices
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case module
Manufacturer RF Micro Devices
Manufacturer Homepage www.rfmd.com
Win Source Part Number 755991-RF7176DTR-3K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF7176DTR-3K CAD Model

Description

The RF7176DTR-3K is a high-power, high-efficiency RF front-end module (FEM) designed for 3G/4G cellular applications. Manufactured by RF Micro Devices (now Qorvo), this FEM integrates a power amplifier (PA), duplexer, and antenna switch to provide a complete RF front-end solution for mobile devices.

Applications

  • Smartphones: Provides the RF front-end functionality for cellular communication in smartphones.
  • Tablets: Enables cellular connectivity in tablets.
  • Mobile Hotspots: Used in mobile hotspots to provide cellular data connectivity.
  • Data Cards: Provides RF front-end functionality for data cards used for cellular internet access.
  • Cellular IoT Devices: Suitable for various IoT devices requiring cellular connectivity.

Features

  • Integrated PA, Duplexer, and Switch: Combines a power amplifier, duplexer, and antenna switch into a single module.
  • High Power Output: Provides high power output for reliable cellular communication.
  • High Efficiency: Designed for high efficiency to minimize power consumption.
  • Multi-Band Support: Supports multiple frequency bands for global cellular compatibility.
  • Compact Size: Comes in a small form factor for easy integration into mobile devices.

Benefits

  • Simplified RF Design: Reduces the complexity of RF design by integrating multiple components into one module.
  • Improved Performance: Provides high power output and efficiency for reliable cellular communication.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Global Compatibility: Supports multiple frequency bands, enabling use in various regions worldwide.
  • Reduced Board Space: Compact size minimizes board space requirements.

Additional Details

The RF7176DTR-3K is designed to meet the stringent requirements of modern cellular communication systems. It supports various modulation schemes and provides excellent linearity. The module is typically packaged in a small surface mount package. Specific technical specifications, such as operating frequencies, power output, and efficiency, are detailed in the manufacturer's datasheet. Its integrated design and high performance make it an ideal solution for cellular communication in mobile devices.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess