EN
  • EN
  • DE
  • IT

TPS72625

Part No TPS72625
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273205-TPS72625
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS72625 CAD Model

Description

Introducing the TPS72625 Voltage Regulator by Texas Instruments

The TPS72625 is a highly efficient, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced component is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including portable electronics, wireless communication devices, and digital media players.

Key Features of the TPS72625:

  • Stable Output: With an output voltage of 2.5V, the TPS72625 ensures a consistent power supply to sensitive electronic circuits.
  • High Accuracy: The device boasts a remarkable accuracy of ±1% over the full temperature range, providing precise voltage regulation for critical applications.
  • Low Dropout: The low dropout voltage of the TPS72625 minimizes power loss and improves efficiency, which is essential for battery-powered devices.
  • Low Quiescent Current: It features a low quiescent current, which significantly extends battery life by reducing standby power consumption.
  • Thermal and Overcurrent Protection: The TPS72625 is equipped with built-in thermal shutdown and overcurrent protection features to safeguard the device and the system it powers.
  • Adjustable Output: The output voltage can be adjusted with external resistors, providing design flexibility to meet specific application requirements.
  • Small Package: Available in a small SOT-23 package, the TPS72625 is suitable for space-constrained applications.

Applications:

The versatility of the TPS72625 LDO voltage regulator allows it to be utilized in a multitude of electronic devices. Its stable and efficient power delivery is particularly valuable in:

  • Handheld devices
  • Portable media players
  • Wireless peripherals
  • GPS receivers
  • Health and fitness trackers

With the TPS72625, Texas Instruments continues to demonstrate its commitment to innovation by providing high-performance power management solutions. The TPS72625 stands out as a reliable and efficient choice for designers looking to enhance the performance and extend the battery life of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess